Micro Commercial Components Corp. Single Diodes SR3010-TP

Description
Diode Schottky 100V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SR3010-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SR3010-TPMSTR-ND
Single Diodes SR3010-TPMSTR-ND
Diode Schottky 100V 3A Through Hole DO-201AD

Diode Schottky 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282391-SR3010-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282391-SR3010-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282391-SR3010-TP
Win Source Part Number: 1282391-SR3010-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A Current - Reverse Leakage @ Vr: 1 mA @ 100 V Operating Temperature - Junction: -55°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SR3010-TPMSTR,SR3010 -TPMSDKRINACTIVE,SR3 010TP,SR3010-TPMSCT, SR3010-TPMSDKR,SR301 0-TPMSDKR Base Product Number: SR3010

Win Source Part Number: 1282391-SR3010-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 3 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SR3010-TPMSTR,SR3010-TPMSDKRINACTIVE,SR3010TP,SR3010-TPMSCT,SR3010-TPMSDKR,SR3010-TPMSDKR
Base Product Number: SR3010

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SR3010-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR3010-TP
Discrete Semiconductor Products - Diodes - Rectifiers SR3010-TP
DIODE SCHOTTKY 100V 3A DO201AD

DIODE SCHOTTKY 100V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR3010-TP
Schottky Diodes & Rectifiers SR3010-TP
Schottky Diodes & Rectifiers Rectifier 100V 80A

Schottky Diodes & Rectifiers Rectifier 100V 80A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SR3010-TPMSTR-ND 1282391-SR3010-TP SR3010-TP SR3010-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1219508 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details