Taiwan Semiconductor Co., Ltd. Single Diodes SR306

Description
Diode Schottky 60V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SR306TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SR306TR-ND
Single Diodes 1801-SR306TR-ND
Diode Schottky 60V 3A Through Hole DO-201AD

Diode Schottky 60V 3A Through Hole DO-201AD

Buy Now Datasheet
3A 60V Diode and Rectifier - 280-SR306 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 60V Diode and Rectifier
280-SR306
3A 60V Diode and Rectifier 280-SR306
3A, 60V, SILICON, RECTIFIER DIODE, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR306 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR306 can be used for catalog matching and distributor lookup.

3A, 60V, SILICON, RECTIFIER DIODE, DO-201AD, GREEN, PLASTIC PACKAGE-2 Product overview: SR306 from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SR306 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 05M4416 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Peak Reverse Voltage Taiwan Semiconductor
05M4416
Diode; Repetitive Peak Reverse Voltage Taiwan Semiconductor 05M4416
DIODE; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:80A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:80A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 60V, 3A, Do-201Ad Rohs Compliant Taiwan Semiconductor - 54AJ2938 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 60V, 3A, Do-201Ad Rohs Compliant Taiwan Semiconductor
54AJ2938
Schottky Rectifier, 60V, 3A, Do-201Ad Rohs Compliant Taiwan Semiconductor 54AJ2938
SCHOTTKY RECTIFIER, 60V, 3A, DO-201AD ROHS COMPLIANT: YES

SCHOTTKY RECTIFIER, 60V, 3A, DO-201AD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1801-SR306TR-ND 280-SR306 05M4416 54AJ2938
Product Name Single Diodes 3A 60V Diode and Rectifier Diode; Repetitive Peak Reverse Voltage Taiwan Semiconductor Schottky Rectifier, 60V, 3A, Do-201Ad Rohs Compliant Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F)
Package Tape and Reel
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data