The SP4338-02WTG provides ultra-low capacitance, bidirectional and a high level of protection for 2 channel electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.18pF helps ensure excellent signal integrity on the most challenging consumer electronics interfaces, such as DisplayPort interfaces, Thunderbolt and high speed USB. It can safely absorb repetitive ESD strikes at ±15kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 7A of 8/20µs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±15 kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 7A (8/20µs) Low leakage current of 0.1µA (MAX) at 5V Ultra low capacitance of 0.18pF (Typ @ VR=0V) Space efficient 0201 Halogen-free, lead-free and RoHS compliant
5V 3A 15KV WLCSP0201 BI-DIR TVS Product overview: SP4338-02WTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 3A, 15KV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 3A, 15KV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP4338-02WTG can be used for catalog matching and distributor lookup.
5V 3A 15KV WLCSP0201 BI-DIR TVS
5V 3A 15KV WLCSP0201 BI-DIR TVS
5V 3A 15KV WLCSP0201 BI-DIR TVS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP4338-02WTG | 144-SP4338-02WTG | 18-SP4338-02WTGTR-ND |
| Product Name | 5V, 0.18pF, 15kV, 2CH-Bidirectional TVS | 5V 3A 15KV TVS Protection Diode | TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||
| VR | 5 volts | ||
| VBR | 5 to ? volts | 6 volts | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| CT | 0.0 to 18 pF |