PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single SR54F_R1_00001

Description
Win Source Part Number: 1095891-SR54F_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 235pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SR54F_R1_00001C T,3757-SR54F_R1_0000 1DKR,3757-SR54F_R1_0 0001TR
Request a Quote Datasheet
Description
Win Source Part Number: 1095891-SR54F_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 235pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SR54F_R1_00001C T,3757-SR54F_R1_0000 1DKR,3757-SR54F_R1_0 0001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1095891-SR54F_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1095891-SR54F_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1095891-SR54F_R1_00001
Win Source Part Number: 1095891-SR54F_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 235pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SR54F_R1_00001C T,3757-SR54F_R1_0000 1DKR,3757-SR54F_R1_0 0001TR

Win Source Part Number: 1095891-SR54F_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 235pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBF
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SR54F_R1_00001CT,3757-SR54F_R1_00001DKR,3757-SR54F_R1_00001TR

Buy Now
Single Diodes - 3757-SR54F_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount SMBF

Diode Schottky 40V 5A Surface Mount SMBF

Buy Now Datasheet
Single Diodes - 3757-SR54F_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount SMBF

Diode Schottky 40V 5A Surface Mount SMBF

Buy Now Datasheet
Single Diodes - 3757-SR54F_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount SMBF

Diode Schottky 40V 5A Surface Mount SMBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SR54F_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR54F_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SR54F_R1_00001
DIODE SCHOTTKY 40V 5A SMBF

DIODE SCHOTTKY 40V 5A SMBF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1095891-SR54F_R1_00001 3757-SR54F_R1_00001CT-ND SR54F_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-221AA, SMB Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diodes - BAT120S,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 120 volts
View Details