Pulse Electronics Corporation Inductors PA4302.103NLT

Description
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A
Request a Quote Datasheet
Description
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4302.103NLT
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A

PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4302.103NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4302.103NLTCT-ND
Fixed Inductors 553-PA4302.103NLTCT-ND
10µH Shielded Wirewound Inductor 3A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4302.103NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 3A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4302.103NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4302.103NLTTR-ND
Fixed Inductors 553-PA4302.103NLTTR-ND
10µH Shielded Wirewound Inductor 3A 55mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3A 55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4302.103NLT 553-PA4302.103NLTCT-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N9 0201DS-7N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details