Pulse Electronics Corporation Inductors PA4303.224NLT

Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet
Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4303.224NLT
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2500-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2500-2-ND
Fixed Inductors 553-2500-2-ND
220µH Shielded Wirewound Inductor 800mA 663mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 800mA 663mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4303.224NLT 553-2500-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 220 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Specs
Application RF Choke
View Details