Pulse Electronics Corporation Inductors PA4303.123NLT

Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet
Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4303.123NLT
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2490-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2490-1-ND
Fixed Inductors 553-2490-1-ND
12µH Shielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2490-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2490-6-ND
Fixed Inductors 553-2490-6-ND
12µH Shielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2490-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2490-2-ND
Fixed Inductors 553-2490-2-ND
12µH Shielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 3.4A 44mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4303.123NLT 553-2490-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 12 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details