Pulse Electronics Corporation Inductors PA4302.334NLT

Description
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A
Request a Quote Datasheet
Description
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4302.334NLT
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A

PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2480-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2480-2-ND
Fixed Inductors 553-2480-2-ND
330µH Shielded Wirewound Inductor 500mA 1.34Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 1.34Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4302.334NLT 553-2480-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 330 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125975 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
Specs
Application RF Choke
View Details