Pulse Electronics Corporation Inductors PA4302.683NLT

Description
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A
Request a Quote Datasheet
Description
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4302.683NLT
PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A

PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2484-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2484-2-ND
Fixed Inductors 553-2484-2-ND
68µH Shielded Wirewound Inductor 1.2A 265mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.2A 265mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4302.683NLT 553-2484-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 68 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2-1624094-7 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Surface Mount Inductors - 2567647 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details