Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips

Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 19
Product Name Notes
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 60-TWBGA (8x13.65)
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x13.65)
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 450 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 450 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gbit SSTL_18 333 MHz 450 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 1Gbit SSTL_18 333 MHz 450 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gbit SSTL_18 400 MHz 400 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 1Gbit SSTL_18 400 MHz 400 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mbit Parallel 200 MHz 600 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mbit Parallel 266 MHz 500 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 60-TWBGA (10.5x13)
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-LFBGA (10.5x13.5)
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-TW-BGA (10.5x13.5)
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-TWBGA (10.5x13)
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-TW-BGA (10.5x13.5)
SDRAM - DDR2 Memory IC 2Gbit SSTL_18 333 MHz 450 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 2Gbit SSTL_18 400 MHz 400 ns 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 2Gbit SSTL_18 400 MHz 400 ns 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TW-BGA (10.5x13.5)
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 512Mbit SSTL_18 333 MHz 450 ps 126-TWBGA (10.5x13.5)
SDRAM - DDR2 Memory IC 512Mbit SSTL_18 333 MHz 450 ps 60-TWBGA (8x10.5)
SDRAM - DDR2 Memory IC 512Mbit SSTL_18 333 MHz 450 ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 512Mbit SSTL_18 400 MHz 400 ps 60-TWBGA (8x10.5)
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 333 MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2 Memory IC 4Gbit HSUL_12 400 MHz 5.5 ns 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2 Memory IC 4Gbit HSUL_12 533 MHz 5.5 ns 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit HSUL_12 533 MHz 5.5 ns 134-VFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 400 MHz
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 533 MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 256Mbit HSUL_12 400 MHz 5.5 ns 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 256Mbit Parallel 400 MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit HSUL_12 400 MHz 5.5 ns 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 400 MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 400 MHz 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 533 MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 2Gbit Parallel 533 MHz 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 400 MHz 5.5 ns 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 400 MHz 5.5 ns 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 533 MHz 5.5 ns 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 533 MHz 5.5 ns 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit Parallel 400 MHz 168-VFBGA (12x12)
SDRAM - Mobile LPDDR2-S4 Memory IC 512Mbit Parallel 400 MHz 134-TFBGA (10x11.5)
SDRAM - Mobile LPDDR4 Memory IC 2Gbit LVSTL 1.6 GHz 200-TFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 2Gbit LVSTL 1.6 GHz 3.5 ns 200-TFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 2Gbit LVSTL 1.6 GHz 3.5 ns 200-VFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 4Gbit LVSTL 1.6 GHz 200-TFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 4Gbit LVSTL 1.6 GHz 200-VFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 4Gbit Parallel 1.6 GHz 200-VFBGA (10x14.5)
SDRAM - Mobile LPDDR4 Memory IC 8Gbit Parallel 1.6 GHz 200-TFBGA (10x14.5)
SDRAM - Mobile LPDDR4X Memory IC 2Gbit LVSTL 1.6 GHz 3.5 ns 200-TFBGA (10x14.5)
SDRAM - Mobile LPDDR4X Memory IC 2Gbit LVSTL 1.6 GHz 3.5 ns 200-VFBGA (10x14.5)
SDRAM - Mobile LPDDR4X Memory IC 4Gbit LVSTL 1.6 GHz 200-TFBGA (10x14.5)
SDRAM - Mobile LPDDR4X Memory IC 4Gbit LVSTL 1.6 GHz 200-VFBGA (10x14.5)
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 5.4 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 128Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 128Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 256Mbit Parallel 125 MHz 6 ns 54-TFBGA (8x13)
SDRAM - Mobile Memory IC 256Mbit Parallel 125 MHz 6 ns 54-TSOP II
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 5.4 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 32Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 32Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 32Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 32Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 5.4 ns 60-TFBGA (6.4x10.1)
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 5.4 ns 90-WBGA (8x13)
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x13)
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x13)
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 64Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 64Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 54-TFBGA (8x8)
SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
SDRAM Memory IC 16Mbit Parallel 100 MHz 7 ns 50-TSOP II
SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II

<< Prev Next >>