IC DRAM 256MBIT PAR 90TFBGA Product overview: IS42VM32800K-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM32800K-75B
SDRAM - Mobile Memory IC 256Mb (8M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 814297-IS42VM32800K-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile
Memory Type: Volatile
Memory Size: 256Mb (8M x 32)
Access Time: 6ns
Supplier Device Package: 90-TFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 90-TFBGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
IC DRAM 256MBIT PARALLEL 90TFBGA
IC DRAM 256MBIT PARALLEL 90TFBGA
256M, 1.8V, Mobile SDRAM, 8Mx32, 133Mhz, 90 ball BGA (8Mm x 13mm) RoHS, IT
IC DRAM 256MBIT PARALLEL 90TFBGA
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42VM32800K-75BLI | IS42VM32800K-75BLI-ND | 814297-IS42VM32800K-75BLI | IS42VM32800K-75BLI | IS42VM32800K-75BLI | 29X5193 | IS42VM32800K-75BLI | IS42VM32800K-75BLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS42VM32800K-75BLI | Memory | Memory | 256M, 1.8V, Mobile Sdram, 8Mx32, 133Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 8 ns | 6 ns | 6 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Number of Words | 2000 k |