IC DRAM
SDRAM - Mobile LPDDR2-S4 Memory IC 4Gbit HSUL_12 533 MHz 5.5 ns 168-VFBGA (12x12)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LD32128A-18BPL-TR | IS43LD32128A-18BPL-TR | IS43LD32128A-18BPL-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 533 MHz | ||
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |