SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 333MHz 450ps 60-TWBGA (8x10.5)
IC DRAM 2GBIT PARALLEL 60TWBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
IC DRAM 2GBIT PARALLEL 60TWBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1571-ND | IS43DR82560C-3DBL | IS43DR82560C-3DBL | IS43DR82560C-3DBL |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |