Integrated Silicon Solution, Inc. Memory IS43DR16160A-25EBL

Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43DR16160A-25EBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43DR16160A-25EBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16160A-25EBL
Memory IC and Storage Component 774-IS43DR16160A-25EBL
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-25EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-25E BL can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-25EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-25EBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43DR16160A-25EBL - 1189043-IS43DR16160A-25EBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16160A-25EBL
1189043-IS43DR16160A-25EBL
Memory - SDRAM - IS43DR16160A-25EBL 1189043-IS43DR16160A-25EBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189043-IS43DR16160A -25EBL Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 84-TWBGA (8x12.5) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 209 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189043-IS43DR16160A-25EBL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 84-TWBGA (8x12.5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 209
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory - IS43DR16160A-25EBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16160A-25EBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16160A-25EBL
Integrated Circuits (ICs) - Memory IS43DR16160A-25EBL
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43DR16160A-25EBL-ND 774-IS43DR16160A-25EBL 1189043-IS43DR16160A-25EBL IS43DR16160A-25EBL IS43DR16160A-25EBL IS43DR16160A-25EBL
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS43DR16160A-25EBL Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 84-TFBGA BGA; Tray BGA; 84-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details