SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 805990-IS43DR16640C-
Packaging: Reel
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Supplier Device Package: 84-TWBGA (8x12.5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640C-25DBLI-
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84TWBGA
IC DRAM 1GBIT PARALLEL 84TWBGA
DRAM, 1GBIT, 400MHZ, BGA-84; DRAM Memory Configuration:64M x 16bit; Memory Case Style:BGA; No. of Pins:84Pins; IC Interface Type:Parallel; Access Time:400ps; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC DRAM 1GBIT PARALLEL 84TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR16640C-25DBLI-TR-ND | 805990-IS43DR16640C-25DBLI-TR | 774-IS43DR16640C-25DBLI-TR | IS43DR16640C-25DBLI-TR | IS43DR16640C-25DBLI-TR | IS43DR16640C-25DBLI-TR | 65AC6013 | IS43DR16640C-25DBLI-TR |
| Product Name | Memory | Memory - SDRAM - IS43DR16640C-25DBLI-TR | Memory IC and Storage Component | Memory | Memory | Memory | Dram, 1Gbit, 400Mhz, Bga-84; Dram Memory Configuration Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR2; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 84-TFBGA | BGA; 84-TFBGA | 84-TFBGA | BGA | BGA | |||
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | ||
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns | 0.4000 ns |