Integrated Silicon Solution, Inc. Memory - SDRAM - IS43DR81280C-25DBL IS43DR81280C-25DBL

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921661-IS43DR81280C- 25DBL Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 60-TWBGA (8x10.5) Package: 60-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS43DR81280 Categories: Integrated Circuits (ICs) Case / Package: 60-TWBGA (8x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 242 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0032
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921661-IS43DR81280C- 25DBL Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 60-TWBGA (8x10.5) Package: 60-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS43DR81280 Categories: Integrated Circuits (ICs) Case / Package: 60-TWBGA (8x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 242 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43DR81280C-25DBL - 921661-IS43DR81280C-25DBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR81280C-25DBL
921661-IS43DR81280C-25DBL
Memory - SDRAM - IS43DR81280C-25DBL 921661-IS43DR81280C-25DBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921661-IS43DR81280C- 25DBL Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 60-TWBGA (8x10.5) Package: 60-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS43DR81280 Categories: Integrated Circuits (ICs) Case / Package: 60-TWBGA (8x10.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 242 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921661-IS43DR81280C-25DBL
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 60-TWBGA (8x10.5)
Package: 60-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43DR81280
Categories: Integrated Circuits (ICs)
Case / Package: 60-TWBGA (8x10.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 242
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
Memory - 706-1574-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-TWBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43DR81280C-25DBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR81280C-25DBL
Memory IC and Storage Component 774-IS43DR81280C-25DBL
IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43DR81280C-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR81280C-25D BL can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43DR81280C-25DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR81280C-25DBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 60TWBGA

IC DRAM 1GBIT PARALLEL 60TWBGA

Supplier's Site Datasheet
Memory - IS43DR81280C-25DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-TWBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR81280C-25DBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR81280C-25DBL
Integrated Circuits (ICs) - Memory IS43DR81280C-25DBL
IC DRAM 1GBIT PARALLEL 60TWBGA

IC DRAM 1GBIT PARALLEL 60TWBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921661-IS43DR81280C-25DBL 706-1574-ND 774-IS43DR81280C-25DBL IS43DR81280C-25DBL IS43DR81280C-25DBL IS43DR81280C-25DBL
Product Name Memory - SDRAM - IS43DR81280C-25DBL Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 60-TWBGA (8x10.5) 60-TFBGA BGA; 60-TFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details