SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
SDRAM Memory IC 16Mbit Parallel 100 MHz 7 ns 50-TSOP II
IC DRAM 16MBIT PAR 50TSOP II
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42VS16100C1-10TI-ND | IS42VS16100C1-10TI | IS42VS16100C1-10TI | IS42VS16100C1-10TI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | TSOP; "50-TSOP (0.400"", 10.16mm Width)" | 50-TSOP (0.400\", 10.16mm Width) |