SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-WBGA (8x13)
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 5.4 ns 90-WBGA (8x13)
IC DRAM 512MBIT PARALLEL 90WBGA
IC DRAM 512MBIT PARALLEL 90WBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42SM32160C-75BL-ND | IS42SM32160C-75BL | IS42SM32160C-75BL | IS42SM32160C-75BL |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 90-LFBGA | BGA; 90-LFBGA | BGA |