Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 845376-IS43DR86400C-
Features: Memory IC 333 MHz 450 ps
Package: Tray
Part Status: Not For New Designs
Family Name: IS43DR86400
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 242
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
IC DRAM 512MBIT PAR 60TWBGA Product overview: IS43DR86400C-3DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR86400C-3DB
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333MHz 450ps 60-TWBGA (8x10.5)
IC DRAM 512MBIT PARALLEL 60TWBGA
IC DRAM 512MBIT PARALLEL 60TWBGA
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
IC DRAM 512MBIT PARALLEL 60TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 845376-IS43DR86400C-3DBLI | 774-IS43DR86400C-3DBLI | IS43DR86400C-3DBLI-ND | IS43DR86400C-3DBLI | IS43DR86400C-3DBLI | IS43DR86400C-3DBLI | IS43DR86400C-3DBLI |
| Product Name | Memory - SDRAM - IS43DR86400C-3DBLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR2; DRAM Chip |
| Access Time | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Number of Words | 16000 k |