SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 812168-IS43DR16160A-
Packaging: Reel
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 500ps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 84-TWBGA (8x12.5)
Temperature Range - Operating: 0°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 266MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-37CBL-T
SDRAM - DDR2 Memory IC 256Mbit Parallel 266 MHz 500 ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PAR 84TWBGA
IC DRAM 256MBIT PAR 84TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR16160A-37CBL-TR-ND | 812168-IS43DR16160A-37CBL-TR | 774-IS43DR16160A-37CBL-TR | IS43DR16160A-37CBL-TR | IS43DR16160A-37CBL-TR | IS43DR16160A-37CBL-TR |
| Product Name | Memory | Memory - SDRAM - IS43DR16160A-37CBL-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | ||
| Package Type | 84-TFBGA | BGA; Tape & Reel (TR) | BGA; 84-TFBGA | BGA |