The IS43LD16640A-25BL-TR
SDRAM - Mobile LPDDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-TFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134TFBGA
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43LD16640A-25BL-TR-ND | IS43LD16640A-25BL-TR | IS43LD16640A-25BL-TR | IS43LD16640A-25BL-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | 134-TFBGA | BGA; 134-TFBGA | BGA |