Integrated Silicon Solution, Inc. Memory IS42SM32200K-6BLI-TR

Description
SDRAM - Mobile Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42SM32200K-6BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 64Mb (2M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42SM32200K-6BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42SM32200K-6BLI-TR
Integrated Circuits (ICs) - Memory IS42SM32200K-6BLI-TR
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 90TFBGA

IC DRAM 64MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS42SM32200K-6BLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42SM32200K-6BLI-TR-ND IS42SM32200K-6BLI-TR IS42SM32200K-6BLI-TR IS42SM32200K-6BLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 90-TFBGA BGA BGA; 90-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details