Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43DR16128A-3DBL

Description
IC DRAM 2GBIT PARALLEL 84LFBGA Product overview: IS43DR16128A-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128A-3DB L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 84LFBGA Product overview: IS43DR16128A-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128A-3DB L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43DR16128A-3DBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16128A-3DBL
Memory IC and Storage Component 774-IS43DR16128A-3DBL
IC DRAM 2GBIT PARALLEL 84LFBGA Product overview: IS43DR16128A-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128A-3DB L can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 84LFBGA Product overview: IS43DR16128A-3DBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128A-3DBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - DDR - IS43DR16128A-3DBL - 942423-IS43DR16128A-3DBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - IS43DR16128A-3DBL
942423-IS43DR16128A-3DBL
Memory - DDR - IS43DR16128A-3DBL 942423-IS43DR16128A-3DBL
Win Source Part Number: 942423-IS43DR16128A- 3DBL Series: * Categories: Memory

Win Source Part Number: 942423-IS43DR16128A-3DBL
Series: *
Categories: Memory

Buy Now
Memory - IS43DR16128A-3DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-LFBGA (10.5x13.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-LFBGA (10.5x13.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 84LFBGA

IC DRAM 2GBIT PARALLEL 84LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16128A-3DBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16128A-3DBL
Integrated Circuits (ICs) - Memory IS43DR16128A-3DBL
IC DRAM 2GBIT PARALLEL 84LFBGA

IC DRAM 2GBIT PARALLEL 84LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43DR16128A-3DBL 942423-IS43DR16128A-3DBL IS43DR16128A-3DBL IS43DR16128A-3DBL IS43DR16128A-3DBL
Product Name Memory IC and Storage Component Memory - DDR - IS43DR16128A-3DBL Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 16000 k
Address Bus Width 17 bits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 28116699 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers