SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
Win Source Part Number: 945028-IS42VM16160K-
Series: *
Categories: Memory
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42VM16160K-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM16160K-75B
256Mbit 133MHz BGA-54 SDRAM ROHS
IC DRAM 256MBIT PARALLEL 54TFBGA
IC DRAM 256MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 256Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)
IC DRAM 256MBIT PARALLEL 54TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1313-ND | 945028-IS42VM16160K-75BLI | 774-IS42VM16160K-75BLI | IS42VM16160K-75BLI | IS42VM16160K-75BLI | IS42VM16160K-75BLI | IS42VM16160K-75BLI | IS42VM16160K-75BLI |
| Product Name | Memory | Memory - SD - IS42VM16160K-75BLI | Memory IC and Storage Component | Memory >> SDRAM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | SDRAM - Mobile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 54-TFBGA | BGA | 54-TFBGA | BGA; 54-TFBGA | BGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7 | 1.7V~1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |