IC DRAM 2GBIT PARALLEL 84TWBGA Product overview: IS43DR16128C-25DBLI-
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)
IC DRAM 2GBIT PARALLEL 84TWBGA
IC DRAM 2GBIT PARALLEL 84TWBGA
IC DRAM 2GBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43DR16128C-25DBLI-TR | IS43DR16128C-25DBLI-TR-ND | IS43DR16128C-25DBLI-TR | IS43DR16128C-25DBLI-TR | IS43DR16128C-25DBLI-TR | IS43DR16128C-25DBLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR2; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.4000 ns | 400 ns | 400 ns | 0.4000 ns | 400 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | |
| Number of Words | 16000 k |