SDRAM Memory IC 512Mb (64M x 8) Parallel 143MHz 5.4ns 54-TSOP II
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II
IC DRAM 512MBIT PAR 54TSOP II
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42S86400D-7TL-TR-ND | IS42S86400D-7TL-TR | IS42S86400D-7TL-TR | IS42S86400D-7TL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |