Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43DR16640B-25DBLI

Description
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640B-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640B-25D BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640B-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640B-25D BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43DR16640B-25DBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16640B-25DBLI
Memory IC and Storage Component 774-IS43DR16640B-25DBLI
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640B-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640B-25D BLI can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640B-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16640B-25DBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1276-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory - SDRAM - IS43DR16640B-25DBLI - 718742-IS43DR16640B-25DBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16640B-25DBLI
718742-IS43DR16640B-25DBLI
Memory - SDRAM - IS43DR16640B-25DBLI 718742-IS43DR16640B-25DBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 718742-IS43DR16640B- 25DBLI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 84-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Family Name: IS43DR16640B Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-WBGA (8x12.5) Alternative Parts (Cross-Reference): IS46DR16640B-25DBLA1 -TR; IS46DR16640B-25EBLA1 ; IS46DR16640B-25EBLA1 -TR; Introduction Date: January 20, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 718742-IS43DR16640B-25DBLI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-TFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Family Name: IS43DR16640B
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-WBGA (8x12.5)
Alternative Parts (Cross-Reference): IS46DR16640B-25DBLA1-TR; IS46DR16640B-25EBLA1; IS46DR16640B-25EBLA1-TR;
Introduction Date: January 20, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DRAM 1G PARALLEL 84WBGA

IC DRAM 1G PARALLEL 84WBGA

Supplier's Site Datasheet
INTEGRATED SILICON SOLUTION (ISSI) - IS43DR16640B-25DBLI - SDRAM, DDR2, 1GBIT, 1.8V, 84BGA - 413-IS43DR16640B-25DBLI - Utmel Electronic Limited
Hong Kong, China
INTEGRATED SILICON SOLUTION (ISSI) - IS43DR16640B-25DBLI - SDRAM, DDR2, 1GBIT, 1.8V, 84BGA
413-IS43DR16640B-25DBLI
INTEGRATED SILICON SOLUTION (ISSI) - IS43DR16640B-25DBLI - SDRAM, DDR2, 1GBIT, 1.8V, 84BGA 413-IS43DR16640B-25DBLI
INTEGRATED SILICON SOLUTION (ISSI) - IS43DR16640B-25DBLI - SDRAM, DDR2, 1GBIT, 1.8V, 84BGA

INTEGRATED SILICON SOLUTION (ISSI) - IS43DR16640B-25DBLI - SDRAM, DDR2, 1GBIT, 1.8V, 84BGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS43DR16640B-25DBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43DR16640B-25DBLI
Integrated Circuits (ICs) - Memory - Memory IS43DR16640B-25DBLI
IC DRAM 1GBIT PARALLEL 84TWBGA

IC DRAM 1GBIT PARALLEL 84TWBGA

Supplier's Site
IC DRAM 1G PARALLEL 84WBGA

IC DRAM 1G PARALLEL 84WBGA

Supplier's Site Datasheet
Sdram, Ddr2, 1Gbit, 1.8V, 84Bga; Dram Memory Configuration Integrated Silicon Solution (Issi) - 53W9298 - Newark, An Avnet Company
Chicago, IL, United States
Sdram, Ddr2, 1Gbit, 1.8V, 84Bga; Dram Memory Configuration Integrated Silicon Solution (Issi)
53W9298
Sdram, Ddr2, 1Gbit, 1.8V, 84Bga; Dram Memory Configuration Integrated Silicon Solution (Issi) 53W9298
SDRAM, DDR2, 1GBIT, 1.8V, 84BGA; DRAM Memory Configuration:64M x 16bit; Memory Case Style:BGA; No. of Pins:84Pins; IC Interface Type:SSTL; Access Time:-; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

SDRAM, DDR2, 1GBIT, 1.8V, 84BGA; DRAM Memory Configuration:64M x 16bit; Memory Case Style:BGA; No. of Pins:84Pins; IC Interface Type:SSTL; Access Time:-; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - IS43DR16640B-25DBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43DR16640B-25DBLI 706-1276-ND 718742-IS43DR16640B-25DBLI IS43DR16640B-25DBLI 413-IS43DR16640B-25DBLI IS43DR16640B-25DBLI IS43DR16640B-25DBLI 53W9298 IS43DR16640B-25DBLI
Product Name Memory IC and Storage Component Memory Memory - SDRAM - IS43DR16640B-25DBLI Memory INTEGRATED SILICON SOLUTION (ISSI) - IS43DR16640B-25DBLI - SDRAM, DDR2, 1GBIT, 1.8V, 84BGA Integrated Circuits (ICs) - Memory - Memory Memory Sdram, Ddr2, 1Gbit, 1.8V, 84Bga; Dram Memory Configuration Integrated Silicon Solution (Issi) Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000000 kbits 1000000 kbits 8000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers