Integrated Silicon Solution, Inc. Memory IC and Storage Component IS43DR82560B-25EBLI

Description
IC DRAM 2GBIT PARALLEL 60TWBGA Product overview: IS43DR82560B-25EBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR82560B-25E BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 60TWBGA Product overview: IS43DR82560B-25EBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR82560B-25E BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS43DR82560B-25EBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR82560B-25EBLI
Memory IC and Storage Component 774-IS43DR82560B-25EBLI
IC DRAM 2GBIT PARALLEL 60TWBGA Product overview: IS43DR82560B-25EBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR82560B-25E BLI can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 60TWBGA Product overview: IS43DR82560B-25EBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR82560B-25EBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43DR82560B-25EBLI - 875414-IS43DR82560B-25EBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR82560B-25EBLI
875414-IS43DR82560B-25EBLI
Memory - SDRAM - IS43DR82560B-25EBLI 875414-IS43DR82560B-25EBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875414-IS43DR82560B- 25EBLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 400 MHz 400 ps 60-TWBGA (10.5x13) Package: Tray Package: 60-TFBGA Mounting: Surface Mount Family Name: IS43DR82560 Categories: Integrated Circuits (ICs) Case / Package: 60-TWBGA (10.5x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875414-IS43DR82560B-25EBLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 400 MHz 400 ps 60-TWBGA (10.5x13)
Package: Tray
Package: 60-TFBGA
Mounting: Surface Mount
Family Name: IS43DR82560
Categories: Integrated Circuits (ICs)
Case / Package: 60-TWBGA (10.5x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory - IS43DR82560B-25EBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-TWBGA (10.5x13)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-TWBGA (10.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR82560B-25EBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR82560B-25EBLI
Integrated Circuits (ICs) - Memory IS43DR82560B-25EBLI
IC DRAM 2GBIT PARALLEL 60TWBGA

IC DRAM 2GBIT PARALLEL 60TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 60TWBGA

IC DRAM 2GBIT PARALLEL 60TWBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS43DR82560B-25EBLI 875414-IS43DR82560B-25EBLI IS43DR82560B-25EBLI IS43DR82560B-25EBLI IS43DR82560B-25EBLI
Product Name Memory IC and Storage Component Memory - SDRAM - IS43DR82560B-25EBLI Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details