Integrated Silicon Solution, Inc. Memory IS43DR16160B-3DBLI-TR

Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43DR16160B-3DBLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)

Buy Now Datasheet
SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16160B-3DBLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16160B-3DBLI-TR
Integrated Circuits (ICs) - Memory IS43DR16160B-3DBLI-TR
IC DRAM 256MBIT PARALLEL 84TWBGA

IC DRAM 256MBIT PARALLEL 84TWBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43DR16160B-3DBLI-TR-ND IS43DR16160B-3DBLI-TR IS43DR16160B-3DBLI-TR IS43DR16160B-3DBLI-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 84-TFBGA BGA; 84-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 774-S27KS0642GABHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 35 ns
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details