SDRAM - Mobile LPDDR2-S4 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-TFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134TFBGA Product overview: IS43LD32320C-25BLI-T
Win Source Part Number: 1371408-IS43LD32320C
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tape & Reel
Product Status: Active
Package / Case: 134-TFBGA
Supplier Device Package: 134-TFBGA (10x11.5)
Base Product Number: IS43LD32320
Technology: SDRAM - Mobile LPDDR2-S4
Mounting Type: Surface Mount
HTSUS: 8542.32.0028
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.14V ~ 1.95V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 1Gbit
Memory Organization: 32M x 32
Memory Interface: Parallel
Clock Frequency: 400 MHz
Write Cycle Time - Word, Page: 15ns
SDRAM - Mobile LPDDR2-S4 Memory IC 1Gbit Parallel 400 MHz 134-TFBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134TFBGA
IC DRAM 1GBIT PARALLEL 134TFBGA
IC DRAM 1GBIT PARALLEL 134TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1594-2-ND | 774-IS43LD32320C-25BLI-TR | 1371408-IS43LD32320C-25BLI-TR | IS43LD32320C-25BLI-TR | IS43LD32320C-25BLI-TR | IS43LD32320C-25BLI-TR | IS43LD32320C-25BLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR2-S4; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 134-TFBGA | BGA; 134-TFBGA | BGA | 134-TFBGA | |||
| Supply Voltage | 1.14V ~ 1.95V | 1.14~1.7 | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 1.14V ~ 1.95V | |
| Access Time | 10 ns |