Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 133 MHz 6.5 ns 54-MiniBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 133 MHz 6.5 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-MiniBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 143 MHz 90-TFBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-MiniBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 166 MHz 90-TFBGA (8x13) | |
| SDRAM Memory IC 128Mbit Parallel 200 MHz 5 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 133 MHz 5.5 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 133 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 133 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 133 MHz 6 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 5.5 ns 90-LFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 143 MHz 90-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 5.5 ns 90-LFBGA (13x11) | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 5.5 ns 90-WBGA (11x13) | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 86-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-LFBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 133 MHz 6 ns 90-WBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 90-LFBGA (13x11) | |
| SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-WBGA (11x13) | |
| SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-WBGA (8x13) | |
| SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 512Mbit Parallel 167 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-TFBGA (6.4x10.1) | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-BGA (13x8) | |
| SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13) | |
| SDRAM Memory IC 64Mbit Parallel 183 MHz 5 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 200 MHz 4.8 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 64Mbit Parallel 200 MHz 4.8 ns 54-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 200 MHz 4.8 ns 86-TSOP II | |
| SDRAM Memory IC 64Mbit Parallel 200 MHz 5 ns 86-TSOP II |
| << Prev | Next >> |