SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ns 84-TWBGA (8x12.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921659-IS43DR16320E-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400 MHz 400 ns 84-TWBGA (8x12.5)
Package: 84-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43DR16320
Categories: Integrated Circuits (ICs)
Case / Package: 84-TWBGA (8x12.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 209
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
IC DRAM 512MBIT PAR 84TWBGA Product overview: IS43DR16320E-25DBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16320E-25D
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-TWBGA (8x12.5)
DRAM, 32M X 16BIT, BGA-84; DRAM Type:DDR2; DRAM Density:512Mbit; DRAM Memory Configuration:32M x 16bit; Clock Frequency:400MHz; Memory Case Style:BGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:-; MSL:- RoHS Compliant: Yes
DRAM, 32M X 16BIT, BGA-84; DRAM Memory Configuration:32M x 16bit; Memory Case Style:BGA; No. of Pins:84Pins; IC Interface Type:-; Access Time:-; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
IC DRAM 512MBIT PARALLEL 84TWBGA
IC DRAM 512MBIT PARALLEL 84TWBGA
IC DRAM 512MBIT PARALLEL 84TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1556-ND | 921659-IS43DR16320E-25DBLI | 774-IS43DR16320E-25DBLI | IS43DR16320E-25DBLI | 81Y1247 | 38AC1326 | IS43DR16320E-25DBLI | IS43DR16320E-25DBLI | IS43DR16320E-25DBLI |
| Product Name | Memory | Memory - SDRAM - IS43DR16320E-25DBLI | Memory IC and Storage Component | Memory | Dram, 32M X 16Bit, Bga-84; Dram Type Integrated Silicon Solution (Issi) | Dram, 32M X 16Bit, Bga-84; Dram Memory Configuration Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM Chip | SDRAM - DDR2; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 84-TFBGA | BGA; 84-TWBGA (8x12.5) | BGA; 84-TFBGA | BGA | BGA | 84-TFBGA | BGA | ||
| Supply Voltage | 1.7V ~ 1.9V | 1.7 | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |