Integrated Silicon Solution, Inc. Memory IS42SM32160C-75BLI-TR

Description
SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-WBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-WBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42SM32160C-75BLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-WBGA (8x13)

SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-WBGA (8x13)

Buy Now Datasheet
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 5.4 ns 90-WBGA (8x13)

SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 5.4 ns 90-WBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90WBGA

IC DRAM 512MBIT PARALLEL 90WBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42SM32160C-75BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42SM32160C-75BLI-TR
Integrated Circuits (ICs) - Memory IS42SM32160C-75BLI-TR
IC DRAM 512MBIT PARALLEL 90WBGA

IC DRAM 512MBIT PARALLEL 90WBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42SM32160C-75BLI-TR-ND IS42SM32160C-75BLI-TR IS42SM32160C-75BLI-TR IS42SM32160C-75BLI-TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 90-LFBGA BGA; 90-LFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S80KS5123GABHM020-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 512000 kbits
View Details
4 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details