Integrated Silicon Solution, Inc. DRAM IS43DR16128C-25DBL-TR

Description
Category: DRAM Win Source Part Number: 1446837-IS43DR16128C -25DBL-TR Manufacturer: ISSI, Integrated Silicon Solution Inc
Request a Quote Datasheet
Description
Category: DRAM Win Source Part Number: 1446837-IS43DR16128C -25DBL-TR Manufacturer: ISSI, Integrated Silicon Solution Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category: DRAM Win Source Part Number: 1446837-IS43DR16128C -25DBL-TR Manufacturer: ISSI, Integrated Silicon Solution Inc

Category: DRAM
Win Source Part Number: 1446837-IS43DR16128C-25DBL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc

Buy Now
1.8V 400Mhz Memory IC and Storage Component - 774-IS43DR16128C-25DBL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 400Mhz Memory IC and Storage Component
774-IS43DR16128C-25DBL-TR
1.8V 400Mhz Memory IC and Storage Component 774-IS43DR16128C-25DBL-TR
2G, 1.8V, DDR2, 128Mx16, 400Mhz Product overview: IS43DR16128C-25DBL-T R from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 400Mhz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 400Mhz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128C-25D BL-TR can be used for catalog matching and distributor lookup.

2G, 1.8V, DDR2, 128Mx16, 400Mhz Product overview: IS43DR16128C-25DBL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 400Mhz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 400Mhz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16128C-25DBL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS43DR16128C-25DBL-TR
Integrated Circuits (ICs) - Memory - Memory IS43DR16128C-25DBL-TR
2G, 1.8V, DDR2, 128Mx16, 400Mhz

2G, 1.8V, DDR2, 128Mx16, 400Mhz

Supplier's Site
SDRAM - DDR2 Memory IC 2Gbit SSTL_18 400 MHz 400 ns 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 2Gbit SSTL_18 400 MHz 400 ns 84-TWBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1446837-IS43DR16128C-25DBL-TR 774-IS43DR16128C-25DBL-TR IS43DR16128C-25DBL-TR IS43DR16128C-25DBL-TR
Product Name DRAM 1.8V 400Mhz Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 400 ns
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 16000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details