Integrated Silicon Solution, Inc. Memory IS43DR16160A-37CBLI

Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1126-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Memory - SDRAM - IS43DR16160A-37CBLI - 001994-IS43DR16160A-37CBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43DR16160A-37CBLI
001994-IS43DR16160A-37CBLI
Memory - SDRAM - IS43DR16160A-37CBLI 001994-IS43DR16160A-37CBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 001994-IS43DR16160A- 37CBLI Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 500ps Family Name: IS43DR16160A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 84-TWBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 266MHz Alternative Parts (Cross-Reference): EDE2516AEBG-8E-E; EDE2516AEBG-6E-E; K4T56163QI-ZCE6T00; HY5PS561621LF-C5; Introduction Date: August 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 001994-IS43DR16160A-37CBLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 500ps
Family Name: IS43DR16160A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-TWBGA (8x12.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 266MHz
Alternative Parts (Cross-Reference): EDE2516AEBG-8E-E; EDE2516AEBG-6E-E; K4T56163QI-ZCE6T00; HY5PS561621LF-C5;
Introduction Date: August 17, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43DR16160A-37CBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43DR16160A-37CBLI
Memory IC and Storage Component 774-IS43DR16160A-37CBLI
IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-37CBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-37C BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-37CBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-37CBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 256MBIT PAR 84TWBGA

IC DRAM 256MBIT PAR 84TWBGA

Supplier's Site Datasheet
Memory - IS43DR16160A-37CBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 256Mbit Parallel 266 MHz 500 ps 84-TWBGA (8x12.5)

SDRAM - DDR2 Memory IC 256Mbit Parallel 266 MHz 500 ps 84-TWBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43DR16160A-37CBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43DR16160A-37CBLI
Integrated Circuits (ICs) - Memory IS43DR16160A-37CBLI
IC DRAM 256MBIT PAR 84TWBGA

IC DRAM 256MBIT PAR 84TWBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1126-ND 001994-IS43DR16160A-37CBLI 774-IS43DR16160A-37CBLI IS43DR16160A-37CBLI IS43DR16160A-37CBLI IS43DR16160A-37CBLI
Product Name Memory Memory - SDRAM - IS43DR16160A-37CBLI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 84-TFBGA BGA; 84-TWBGA (8x12.5) BGA; Tray BGA; 84-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 591289-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers