Integrated Silicon Solution, Inc. Memory - SDRAM - IS42SM32160E-75BLI IS42SM32160E-75BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875407-IS42SM32160E- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42SM32160 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875407-IS42SM32160E- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42SM32160 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS42SM32160E-75BLI - 875407-IS42SM32160E-75BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42SM32160E-75BLI
875407-IS42SM32160E-75BLI
Memory - SDRAM - IS42SM32160E-75BLI 875407-IS42SM32160E-75BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875407-IS42SM32160E- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13) Package: 90-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42SM32160 Categories: Integrated Circuits (ICs) Case / Package: 90-TFBGA (8x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 240 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875407-IS42SM32160E-75BLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133 MHz 6 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42SM32160
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42SM32160E-75BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42SM32160E-75BLI
Memory IC and Storage Component 774-IS42SM32160E-75BLI
IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42SM32160E-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM32160E-75B LI can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 90TFBGA Product overview: IS42SM32160E-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM32160E-75BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS42SM32160E-75BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS42SM32160E-75BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42SM32160E-75BLI
Integrated Circuits (ICs) - Memory IS42SM32160E-75BLI
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site
Memory - IS42SM32160E-75BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

SDRAM - Mobile Memory IC 512Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 90TFBGA

IC DRAM 512MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 875407-IS42SM32160E-75BLI 774-IS42SM32160E-75BLI IS42SM32160E-75BLI-ND IS42SM32160E-75BLI IS42SM32160E-75BLI IS42SM32160E-75BLI
Product Name Memory - SDRAM - IS42SM32160E-75BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 90-TFBGA (8x13) 90-TFBGA BGA BGA; 90-TFBGA
Access Time 8 ns 6 ns 6 ns 6 ns
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Memory - 51-30259Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details