Quarktwin Technology Ltd. Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x9) | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 133 MHz 5.4 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 166 MHz 5.4 ns 54-VFBGA (8x9) | |
| SDRAM - Mobile LPSDR Memory IC 128Mbit Parallel 166 MHz 5.4 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPSDR Memory IC 256Mbit LVCMOS 133 MHz 5.4 ns 54-VFBGA (8x9) | |
| SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-VFBGA (8x9) | |
| SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 133 MHz 5.4 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-VFBGA (8x9) | |
| SDRAM - Mobile LPSDR Memory IC 256Mbit Parallel 166 MHz 5.4 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPSDR Memory IC 512Mbit LVCMOS 166 MHz 5 ns 54-VFBGA (8x9) | |
| SDRAM - Mobile LPSDR Memory IC 512Mbit LVCMOS 166 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 54-VFBGA (8x9) | |
| SDRAM - Mobile LPSDR Memory IC 512Mbit Parallel 166 MHz 5 ns 90-VFBGA (8x13) | |
| SDRAM Memory IC 64Mbit LVTTL 166 MHz 5 ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 64Mbit Parallel 166 MHz 5 ns |
| << Prev |