IC DRAM 2GBIT PARALLEL 60TWBGA
IC DRAM 2GBIT PARALLEL 60TWBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 60-TWBGA (10.5x13)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR82560B-3DBL-TR | IS43DR82560B-3DBL-TR | IS43DR82560B-3DBL-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 333 MHz | ||
| Access Time | 0.4500 ns | 0.4500 ns | 0.4500 ns |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |