SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mbit Parallel 266 MHz 500 ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PAR 84TWBGA
IC DRAM 256MBIT PAR 84TWBGA
IC DRAM 256MBIT PAR 84TWBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1274-ND | IS43DR16160B-37CBLI | IS43DR16160B-37CBLI | IS43DR16160B-37CBLI | IS43DR16160B-37CBLI |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR2; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 84-TFBGA | BGA; 84-TFBGA | 84-TFBGA | BGA |