SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90TFBGA
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42SM32400G-75BI-ND | IS42SM32400G-75BI | IS42SM32400G-75BI | IS42SM32400G-75BI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 90-TFBGA | BGA; 90-TFBGA | BGA |