IC DRAM 256MBIT PAR 54TSOP II Product overview: IS42VM16160D-8TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM16160D-8TL
Category: DRAM
Win Source Part Number: 1447384-IS42VM16160D
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 125MHz 6ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
SDRAM - Mobile Memory IC 256Mbit Parallel 125 MHz 6 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS42VM16160D-8TLI | 1447384-IS42VM16160D-8TLI | IS42VM16160D-8TLI-ND | IS42VM16160D-8TLI | IS42VM16160D-8TLI | IS42VM16160D-8TLI |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 6 ns | 6 ns | 6 ns | 6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSOP; Tray | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) |