Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 843948-IS43DR16640B-
Features: Memory IC 333 MHz 450 ps
Package: Reel - TR
Part Status: Not For New Designs
Family Name: IS43DR16640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
IC DRAM 1GBIT PARALLEL 84TWBGA Product overview: IS43DR16640B-3DBLI-T
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 84-TWBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84TWBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84TWBGA
IC DRAM 1GBIT PARALLEL 84TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 843948-IS43DR16640B-3DBLI-TR | 774-IS43DR16640B-3DBLI-TR | IS43DR16640B-3DBLI-TR-ND | IS43DR16640B-3DBLI-TR | IS43DR16640B-3DBLI-TR | IS43DR16640B-3DBLI-TR | IS43DR16640B-3DBLI-TR |
| Product Name | Memory - SDRAM - IS43DR16640B-3DBLI-TR | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | SDRAM - DDR2; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | ||
| Number of Words | 8000 k |