Win Source Part Number: 1356816-IS42SM32400H
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 90-TFBGA
Supplier Device Package: 90-TFBGA (8x13)
Base Product Number: IS42SM32400
Technology: SDRAM - Mobile
Mounting Type: Surface Mount
HTSUS: 8542.32.0002
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 128Mbit
Memory Organization: 4M x 32
Memory Interface: Parallel
Clock Frequency: 133 MHz
Access Time: 6 ns
SDRAM - Mobile Memory IC 128Mb (4M x 32) Parallel 133MHz 6ns 90-TFBGA (8x13)
IC DRAM 128MBIT PAR 90TFBGA Product overview: IS42SM32400H-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42SM32400H-75B
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 90-TFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90TFBGA
IC DRAM 128MBIT PARALLEL 90TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1356816-IS42SM32400H-75BLI | IS42SM32400H-75BLI-ND | 774-IS42SM32400H-75BLI | IS42SM32400H-75BLI | IS42SM32400H-75BLI | IS42SM32400H-75BLI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 6 ns | 7.5 ns | 6 ns | 6 ns | 6 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 2.7 | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |