Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921647-IS42VM16160D-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 125 MHz 6 ns 54-TFBGA (8x13)
Package: Tray
Package: 54-TFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
IC DRAM 256MBIT PAR 54TFBGA Product overview: IS42VM16160D-8BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM16160D-8BL
SDRAM - Mobile Memory IC 256Mb (16M x 16) Parallel 125MHz 6ns 54-TFBGA (8x13)
IC DRAM 256MBIT PAR 54TFBGA
SDRAM - Mobile Memory IC 256Mbit Parallel 125 MHz 6 ns 54-TFBGA (8x13)
IC DRAM 256MBIT PARALLEL 54TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921647-IS42VM16160D-8BLI | 774-IS42VM16160D-8BLI | IS42VM16160D-8BLI-ND | IS42VM16160D-8BLI | IS42VM16160D-8BLI | IS42VM16160D-8BLI | IS42VM16160D-8BLI |
| Product Name | Memory - SDRAM - IS42VM16160D-8BLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - Mobile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 54-TFBGA (8x13) | BGA; Tray | 54-TFBGA | BGA; 54-TFBGA | 54-TFBGA | ||
| Access Time | 6 ns | 6 ns | 6 ns | 6 ns |