IC DRAM 256MBIT PAR 84TWBGA Product overview: IS43DR16160A-5BBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43DR16160A-5BB
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189046-IS43DR16160A
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 600ps
Categories: Integrated Circuits
Supplier Device Package: 84-TWBGA (8x12.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 209
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 200MHz 600ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mbit Parallel 200 MHz 600 ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PARALLEL 84TWBGA
IC DRAM 256MBIT PARALLEL 84TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43DR16160A-5BBLI | 1189046-IS43DR16160A-5BBLI | IS43DR16160A-5BBLI-ND | IS43DR16160A-5BBLI | IS43DR16160A-5BBLI | IS43DR16160A-5BBLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS43DR16160A-5BBLI | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.6000 ns | 0.6000 ns | 0.6000 ns | 0.6000 ns | 0.6000 ns | |
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |