Integrated Silicon Solution, Inc. Memory IS42VS16100C1-10TLI-TR

Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42VS16100C1-10TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II

SDRAM Memory IC 16Mb (1M x 16) Parallel 100MHz 7ns 50-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory IS42VS16100C1-10TLI-TR
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site
IC DRAM 16MBIT PAR 50TSOP II

IC DRAM 16MBIT PAR 50TSOP II

Supplier's Site Datasheet
SDRAM Memory IC 16Mbit Parallel 100 MHz 7 ns 50-TSOP II

SDRAM Memory IC 16Mbit Parallel 100 MHz 7 ns 50-TSOP II

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42VS16100C1-10TLI-TR-ND IS42VS16100C1-10TLI-TR IS42VS16100C1-10TLI-TR IS42VS16100C1-10TLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSOP; "50-TSOP (0.400"", 10.16mm Width)" 50-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 363531-0010 00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details