SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 333MHz 450ps 60-TWBGA (8x10.5)
IC DRAM 512MBIT PARALLEL 60TWBGA
SDRAM - DDR2 Memory IC 512Mbit Parallel 333 MHz 450 ps 60-TWBGA (8x10.5)
IC DRAM 512MBIT PARALLEL 60TWBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43DR86400C-3DBI-TR-ND | IS43DR86400C-3DBI-TR | IS43DR86400C-3DBI-TR | IS43DR86400C-3DBI-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 60-TFBGA | BGA | BGA; 60-TFBGA |