SDRAM - Mobile Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-TFBGA (8x13)
512M, 1.8v, Mobile SDRAM, 16Mx32, 166Mhz, 90 ball BGA (8Mm x 13mm) RoHS
SDRAM - Mobile Memory IC 512Mbit Parallel 166 MHz 5.4 ns 90-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 90TFBGA
IC DRAM 512MBIT PARALLEL 90TFBGA
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS42VM32160D-6BLI-ND | 77T0552 | IS42VM32160D-6BLI | IS42VM32160D-6BLI | IS42VM32160D-6BLI |
| Product Name | Memory | 512M, 1.8V, Mobile Sdram, 16Mx32, 166Mhz, 90 Ball Bga (8Mm X 13Mm) Rohs Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | 90-TFBGA | BGA; 90-TFBGA | BGA |