Integrated Silicon Solution, Inc. Memory IS42VM16800H-75BLI

Description
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
Request a Quote Datasheet
Description
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42VM16800H-75BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133MHz 6ns 54-TFBGA (8x8)

Buy Now Datasheet
Memory - SDRAM - IS42VM16800H-75BLI - 875408-IS42VM16800H-75BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS42VM16800H-75BLI
875408-IS42VM16800H-75BLI
Memory - SDRAM - IS42VM16800H-75BLI 875408-IS42VM16800H-75BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875408-IS42VM16800H- 75BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133 MHz 6 ns 54-TFBGA (8x8) Package: 54-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS42VM16800 Categories: Integrated Circuits (ICs) Case / Package: 54-TFBGA (8x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875408-IS42VM16800H-75BLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SDRAM - Mobile Memory IC 128Mb (8M x 16) Parallel 133 MHz 6 ns 54-TFBGA (8x8)
Package: 54-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS42VM16800
Categories: Integrated Circuits (ICs)
Case / Package: 54-TFBGA (8x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-IS42VM16800H-75BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS42VM16800H-75BLI
Memory IC and Storage Component 774-IS42VM16800H-75BLI
IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42VM16800H-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM16800H-75B LI can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 54TFBGA Product overview: IS42VM16800H-75BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42VM16800H-75BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS42VM16800H-75BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS42VM16800H-75BLI
Integrated Circuits (ICs) - Memory IS42VM16800H-75BLI
IC DRAM 128MBIT PARALLEL 54TFBGA

IC DRAM 128MBIT PARALLEL 54TFBGA

Supplier's Site
Memory - IS42VM16800H-75BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 6 ns 54-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS42VM16800H-75BLI-ND 875408-IS42VM16800H-75BLI 774-IS42VM16800H-75BLI IS42VM16800H-75BLI IS42VM16800H-75BLI IS42VM16800H-75BLI
Product Name Memory Memory - SDRAM - IS42VM16800H-75BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 54-TFBGA BGA; 54-TFBGA (8x8) BGA BGA; 54-TFBGA
Supply Voltage 1.7V ~ 1.95V 1.7 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
 - 27S181PC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers