SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 266MHz 500ps 84-TWBGA (8x12.5)
SDRAM - DDR2 Memory IC 256Mbit Parallel 266 MHz 500 ps 84-TWBGA (8x12.5)
IC DRAM 256MBIT PAR 84TWBGA
DRAM, 256MBIT, 266MHZ, WBGA-84; DRAM Memory Configuration:16M x 16bit; Memory Case Style:WBGA; No. of Pins:84Pins; IC Interface Type:-; Access Time:500ps; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
IC DRAM 256MBIT PAR 84TWBGA
IC DRAM 256MBIT PAR 84TWBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1273-ND | IS43DR16160B-37CBL | IS43DR16160B-37CBL | 50AC5247 | IS43DR16160B-37CBL | IS43DR16160B-37CBL |
| Product Name | Memory | Memory | Memory | Dram, 256Mbit, 266Mhz, Wbga-84; Dram Memory Configuration Integrated Silicon Solution (Issi) | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | SDRAM - DDR2; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 85 C (32 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 84-TFBGA | BGA; 84-TFBGA | WBGA | 84-TFBGA | BGA |